TE Connectivity Chip Resistor - Surface Mount CPF0201B6K34E1

Description
6.34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B6K34E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B6K34E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B6K34E1CT-ND
6.34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

6.34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B6K34E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B6K34E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B6K34E1TR-ND
6.34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

6.34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B6K34E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B6K34E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B6K34E1DKR-ND
CPF 0201 6K34 0.1% 25PPM 1K RL

CPF 0201 6K34 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 6K34, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6353
Res, 6K34, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6353
RES, 6K34, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 6K34, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B6K34E1CT-ND 91AH6353
Product Name Chip Resistor - Surface Mount Res, 6K34, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details