TE Connectivity Chip Resistor - Surface Mount CPF0201B634RE

Description
634 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
634 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B634RETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B634RETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B634RETR-ND
634 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

634 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B634RE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B634RE
Chip Resistor - Surface Mount CPF0201B634RE
CPF 0201 634R 0.1% 25PPM 10K RL

CPF 0201 634R 0.1% 25PPM 10K RL

Supplier's Site Datasheet
Res, 634R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6378
Res, 634R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6378
RES, 634R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 634R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B634RETR-ND CPF0201B634RE 91AH6378
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 634R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers