TE Connectivity Chip Resistor - Surface Mount CPF0201B61K9E1

Description
61.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
61.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B61K9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B61K9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B61K9E1CT-ND
61.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

61.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B61K9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B61K9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B61K9E1TR-ND
61.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

61.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B61K9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B61K9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B61K9E1DKR-ND
CPF 0201 61K9 0.1% 25PPM 1K RL

CPF 0201 61K9 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 61K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6369
Res, 61K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6369
RES, 61K9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 61K9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B61K9E1CT-ND 91AH6369
Product Name Chip Resistor - Surface Mount Res, 61K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details