TE Connectivity Chip Resistor - Surface Mount CPF0201B60R4E1

Description
60.4 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
60.4 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B60R4E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B60R4E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B60R4E1TR-ND
60.4 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

60.4 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B60R4E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B60R4E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B60R4E1CT-ND
60.4 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

60.4 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B60R4E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B60R4E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B60R4E1DKR-ND
CPF 0201 60R4 0.1% 25PPM 1K RL

CPF 0201 60R4 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B60R4E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B60R4E1
Chip Resistor - Surface Mount CPF0201B60R4E1
CPF 0201 60R4 0.1% 25PPM 1K RL

CPF 0201 60R4 0.1% 25PPM 1K RL

Supplier's Site Datasheet
Res, 60R4, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6365
Res, 60R4, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6365
RES, 60R4, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 60R4, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B60R4E1TR-ND CPF0201B60R4E1 91AH6365
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 60R4, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers