TE Connectivity Chip Resistor - Surface Mount CPF0201B5K36E1

Description
5.36 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
5.36 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B5K36E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K36E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K36E1CT-ND
5.36 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.36 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B5K36E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K36E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K36E1TR-ND
5.36 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.36 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B5K36E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K36E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K36E1DKR-ND
CPF 0201 5K36 0.1% 25PPM 1K RL

CPF 0201 5K36 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 5K36, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6297
Res, 5K36, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6297
RES, 5K36, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 5K36, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B5K36E1CT-ND 91AH6297
Product Name Chip Resistor - Surface Mount Res, 5K36, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details