TE Connectivity Chip Resistor - Surface Mount CPF0201B5K23E1

Description
5.23 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
5.23 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B5K23E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K23E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K23E1TR-ND
5.23 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.23 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B5K23E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K23E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K23E1CT-ND
5.23 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.23 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B5K23E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K23E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K23E1DKR-ND
CPF 0201 5K23 0.1% 25PPM 1K RL

CPF 0201 5K23 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B5K23E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B5K23E1
Chip Resistor - Surface Mount CPF0201B5K23E1
CPF 0201 5K23 0.1% 25PPM 1K RL

CPF 0201 5K23 0.1% 25PPM 1K RL

Supplier's Site Datasheet
Res, 5K23, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6295
Res, 5K23, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6295
RES, 5K23, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 5K23, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B5K23E1TR-ND CPF0201B5K23E1 91AH6295
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5K23, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details