TE Connectivity Chip Resistor - Surface Mount CPF0201B5K11E1

Description
5.11 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B5K11E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K11E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K11E1TR-ND
5.11 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.11 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B5K11E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K11E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K11E1CT-ND
5.11 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.11 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B5K11E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K11E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K11E1DKR-ND
CPF 0201 5K11 0.1% 25PPM 1K RL

CPF 0201 5K11 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 5K11, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6293
Res, 5K11, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6293
RES, 5K11, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 5K11, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0201B5K11E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B5K11E1
Chip Resistor - Surface Mount CPF0201B5K11E1
CPF 0201 5K11 0.1% 25PPM 1K RL

CPF 0201 5K11 0.1% 25PPM 1K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0201B5K11E1TR-ND 91AH6293 CPF0201B5K11E1
Product Name Chip Resistor - Surface Mount Res, 5K11, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers