TE Connectivity Chip Resistor - Surface Mount CPF0201B56R2E

Description
56.2 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B56R2ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B56R2ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B56R2ETR-ND
56.2 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

56.2 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B56R2E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B56R2E
Chip Resistor - Surface Mount CPF0201B56R2E
CPF 0201 56R2 0.1% 25PPM 10K RL

CPF 0201 56R2 0.1% 25PPM 10K RL

Supplier's Site Datasheet
Res, 56R2, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6332
Res, 56R2, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6332
RES, 56R2, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 56R2, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B56R2ETR-ND CPF0201B56R2E 91AH6332
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56R2, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details