TE Connectivity Chip Resistor - Surface Mount CPF0201B562RE1

Description
562 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
562 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B562RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B562RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B562RE1TR-ND
562 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

562 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B562RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B562RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B562RE1CT-ND
562 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

562 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B562RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B562RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B562RE1DKR-ND
CPF 0201 562R 0.1% 25PPM 1K RL

CPF 0201 562R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 562R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6335
Res, 562R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6335
RES, 562R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 562R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B562RE1TR-ND 91AH6335
Product Name Chip Resistor - Surface Mount Res, 562R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1445510 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details