TE Connectivity Chip Resistor - Surface Mount CPF0201B54R9E

Description
54.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
54.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B54R9ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B54R9ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B54R9ETR-ND
54.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

54.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 54R9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6326
Res, 54R9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6326
RES, 54R9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 54R9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B54R9ETR-ND 91AH6326
Product Name Chip Resistor - Surface Mount Res, 54R9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details