The Resistor CPF0201B54K9E is a precision surface mount resistor with a resistance value of 54.9 kΩ and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor has a power rating of 0.0313 W and a voltage rating of 15 V, making it suitable for low-power electronic circuits. This component is packaged in a 0201 size and is provided in a taped and reeled format for automated assembly processes. It operates within a resistance range of 1 kΩ to 1 MΩ and has a temperature coefficient of ±25 ppm/°C. The product is compliant with EU RoHS and other environmental regulations, ensuring it meets modern sustainability standards. Engineers looking for a compact, reliable resistor for precision applications may find this product suitable for their needs.
54.9 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 54K9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B54K9ETR-ND | 91AH6324 |
| Product Name | Chip Resistor - Surface Mount | Res, 54K9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |