The Resistor 536R, with a tolerance of 0.1% and a power rating of 0.0313W, is a precision surface mount resistor in a 0201 package size. It features a thin film element type and is suitable for applications requiring high accuracy. The resistor has a resistance value of 536 ohms and operates within a voltage rating of 15V. It is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The product is packaged in a taped and reeled format for easy handling and assembly. The temperature coefficient is ±25 ppm/°C, indicating stable performance across temperature variations.
536 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
536 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
CPF 0201 536R 0.1% 25PPM 1K RL
CPF 0201 536R 0.1% 25PPM 1K RL
RES, 536R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1712-CPF0201B536RE1CT-ND | CPF0201B536RE1 | 91AH6323 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 536R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |