TE Connectivity Chip Resistor - Surface Mount CPF0201B523RE

Description
523 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
523 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B523RETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B523RETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B523RETR-ND
523 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

523 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B523RE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B523RE
Chip Resistor - Surface Mount CPF0201B523RE
CPF 0201 523R 0.1% 25PPM 10K RL

CPF 0201 523R 0.1% 25PPM 10K RL

Supplier's Site Datasheet
Res, 523R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6316
Res, 523R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6316
RES, 523R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 523R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B523RETR-ND CPF0201B523RE 91AH6316
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 523R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details