TE Connectivity Chip Resistor - Surface Mount CPF0201B4K75E1

Description
4.75 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B4K75E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B4K75E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B4K75E1CT-ND
4.75 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

4.75 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B4K75E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B4K75E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B4K75E1TR-ND
4.75 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

4.75 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B4K75E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B4K75E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B4K75E1DKR-ND
CPF 0201 4K75 0.1% 25PPM 1K RL

CPF 0201 4K75 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 4K75, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6245
Res, 4K75, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6245
RES, 4K75, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 4K75, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B4K75E1CT-ND 91AH6245
Product Name Chip Resistor - Surface Mount Res, 4K75, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details