The Resistor CPF0201B4K64E is a precision surface mount resistor with a resistance value of 4.64 kΩ and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor is packaged in a 0201 size and is supplied in a taped and reeled format for automated assembly processes. It has a power rating of 0.0313 W and a voltage rating of 15 V, making it suitable for low-power applications. The temperature coefficient is ±25 ppm/°C, indicating minimal variation in resistance with temperature changes. This component is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The low halogen content further supports its use in eco-friendly designs. Engineers looking for a compact, reliable resistor for precision applications may find this product suitable for their needs.
4.64 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 4K64, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B4K64ETR-ND | 91AH6242 |
| Product Name | Chip Resistor - Surface Mount | Res, 4K64, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |