TE Connectivity Chip Resistor - Surface Mount CPF0201B49R9E1

Description
49.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B49R9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B49R9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B49R9E1CT-ND
49.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

49.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B49R9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B49R9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B49R9E1TR-ND
49.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

49.9 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B49R9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B49R9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B49R9E1DKR-ND
CPF 0201 49R9 0.1% 25PPM 1K RL

CPF 0201 49R9 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 49R9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6289
Res, 49R9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6289
RES, 49R9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 49R9, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B49R9E1CT-ND 91AH6289
Product Name Chip Resistor - Surface Mount Res, 49R9, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details