The Resistor CPF0201B3K4E is a precision surface mount resistor with a resistance value of 3.4 kΩ and a tolerance of 0.1%. It is designed for surface mounting with a compact size of 0201, measuring 0.58 x 0.29 x 0.23 mm. The resistor has a power rating of 0.0313 W and a voltage rating of 15 V. It operates within a resistance range of 1 kΩ to 1 MΩ and features a temperature coefficient of ±25 ppm/°C. The product is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It is packaged in a taped and reeled format for easy handling and assembly.
3.4 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 3K4, 0.1%, 0.03125W, 0201/THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B3K4ETR-ND | 91AH6168 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K4, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |