TE Connectivity Chip Resistor - Surface Mount CPF0201B3K32E1

Description
3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B3K32E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B3K32E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B3K32E1CT-ND
3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B3K32E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B3K32E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B3K32E1TR-ND
3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B3K32E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B3K32E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B3K32E1DKR-ND
CPF 0201 3K32 0.1% 25PPM 1K RL

CPF 0201 3K32 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B3K32E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B3K32E1
Chip Resistor - Surface Mount CPF0201B3K32E1
CPF 0201 3K32 0.1% 25PPM 1K RL

CPF 0201 3K32 0.1% 25PPM 1K RL

Supplier's Site Datasheet
Res, 3K32, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6167
Res, 3K32, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6167
RES, 3K32, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 3K32, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B3K32E1CT-ND CPF0201B3K32E1 91AH6167
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K32, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details