TE Connectivity Chip Resistor - Surface Mount CPF0201B3K32E

Description
3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Description
3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 3K32, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 3.32KOc with a tolerance of 0.1%, making it suitable for precise circuit applications. The resistor is constructed using thin film technology and is packaged in a 0201 size, which measures 0.58 x 0.29 x 0.23 mm, allowing for compact integration into electronic designs. This component has a power rating of 0.0313W and a voltage rating of 15V, ensuring it can handle typical circuit conditions. It is compliant with EU RoHS directives, indicating it is free from hazardous substances, and has a low halogen content. The resistor is provided in a taped and reeled format for automated assembly processes. Its temperature coefficient is ±25 ppm/°C, which contributes to its stability across varying temperatures. This product is suitable for engineers looking for a reliable and precise resistor for their electronic projects.

Datasheet Summary
Powered by GS/AI

The Resistor 3K32, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 3.32KOc with a tolerance of 0.1%, making it suitable for precise circuit applications. The resistor is constructed using thin film technology and is packaged in a 0201 size, which measures 0.58 x 0.29 x 0.23 mm, allowing for compact integration into electronic designs. This component has a power rating of 0.0313W and a voltage rating of 15V, ensuring it can handle typical circuit conditions. It is compliant with EU RoHS directives, indicating it is free from hazardous substances, and has a low halogen content. The resistor is provided in a taped and reeled format for automated assembly processes. Its temperature coefficient is ±25 ppm/°C, which contributes to its stability across varying temperatures. This product is suitable for engineers looking for a reliable and precise resistor for their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B3K32ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B3K32ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B3K32ETR-ND
3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

3.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 3K32, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6166
Res, 3K32, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6166
RES, 3K32, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 3K32, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B3K32ETR-ND 91AH6166
Product Name Chip Resistor - Surface Mount Res, 3K32, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details