TE Connectivity Chip Resistor - Surface Mount CPF0201B357RE

Description
357 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Description
357 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res 357R, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 357 ohms with a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology and has a power rating of 0.0313 watts, with a maximum voltage rating of 15 volts. This component is packaged in a 0201 size and is provided in a taped and reeled format for automated assembly processes. It is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The temperature coefficient is ±25 ppm/°C, indicating stable performance across varying temperatures. The resistor is designed for surface mount applications and has two solder terminations for easy integration into circuit boards.

Datasheet Summary
Powered by GS/AI

The Res 357R, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 357 ohms with a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology and has a power rating of 0.0313 watts, with a maximum voltage rating of 15 volts. This component is packaged in a 0201 size and is provided in a taped and reeled format for automated assembly processes. It is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The temperature coefficient is ±25 ppm/°C, indicating stable performance across varying temperatures. The resistor is designed for surface mount applications and has two solder terminations for easy integration into circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B357RETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B357RETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B357RETR-ND
357 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

357 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 357R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6212
Res, 357R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6212
RES, 357R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 357R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B357RETR-ND 91AH6212
Product Name Chip Resistor - Surface Mount Res, 357R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers