The Resistor 34K, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 34K ohms with a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology, which contributes to its stability and low temperature coefficient of ±25 ppm/°C. This component is packaged in a taped and reeled format, facilitating automated assembly processes. It has a power rating of 0.0313W and a voltage rating of 15V, ensuring it can handle typical circuit conditions. The dimensions of the resistor are 0.58 x 0.29 x 0.23 mm, fitting into compact designs. Additionally, it complies with RoHS directives, indicating it is free from hazardous substances, which is essential for environmentally conscious projects.
34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 34K, 0.1%, 0.03125W, 0201/THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B34KETR-ND | 91AH6202 |
| Product Name | Chip Resistor - Surface Mount | Res, 34K, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |