TE Connectivity Chip Resistor - Surface Mount CPF0201B2K55E1

Description
2.55 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
2.55 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B2K55E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K55E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K55E1CT-ND
2.55 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.55 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K55E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K55E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K55E1TR-ND
2.55 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.55 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K55E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K55E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K55E1DKR-ND
CPF 0201 2K55 0.1% 25PPM 1K RL

CPF 0201 2K55 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 2K55, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6077
Res, 2K55, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6077
RES, 2K55, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 2K55, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B2K55E1CT-ND 91AH6077
Product Name Chip Resistor - Surface Mount Res, 2K55, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details