TE Connectivity Chip Resistor - Surface Mount CPF0201B2K37E

Description
2.37 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
2.37 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B2K37ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K37ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K37ETR-ND
2.37 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.37 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 2K37, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6070
Res, 2K37, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6070
RES, 2K37, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 2K37, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B2K37ETR-ND 91AH6070
Product Name Chip Resistor - Surface Mount Res, 2K37, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567797P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers