The Resistor 2K32, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 2.32 kΩ with a tolerance of 0.1% and a power rating of 0.0313 W. The resistor is constructed using thin film technology and is packaged in a 0201 size, making it suitable for compact circuit designs. It has a voltage rating of 15 V and operates within a resistance range of 1 kΩ to 1 MΩ. The component is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. Additionally, it has a low temperature coefficient of ±25 ppm/°C, which contributes to its stability in various operating conditions. The resistor is provided in a taped and reeled format for easy handling and automated assembly processes.
2.32 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 2K32, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B2K32ETR-ND | 91AH6068 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K32, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |