TE Connectivity Chip Resistor - Surface Mount CPF0201B2K21E1

Description
2.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B2K21E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K21E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K21E1TR-ND
2.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K21E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K21E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K21E1CT-ND
2.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K21E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K21E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K21E1DKR-ND
CPF 0201 2K21 0.1% 25PPM 1K RL

CPF 0201 2K21 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 2K21, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6065
Res, 2K21, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6065
RES, 2K21, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 2K21, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B2K21E1TR-ND 91AH6065
Product Name Chip Resistor - Surface Mount Res, 2K21, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details