TE Connectivity Chip Resistor - Surface Mount CPF0201B2K0E1

Description
2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B2K0E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K0E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K0E1TR-ND
2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K0E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K0E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K0E1CT-ND
2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K0E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K0E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K0E1DKR-ND
CPF 0201 2K0 0.1% 25PPM 1K RL

CPF 0201 2K0 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B2K0E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B2K0E1
Chip Resistor - Surface Mount CPF0201B2K0E1
CPF 0201 2K0 0.1% 25PPM 1K RL

CPF 0201 2K0 0.1% 25PPM 1K RL

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6057
Res, 2K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6057
RES, 2K, 0.1%, 0.03125W, 0201, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.03125W, 0201, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B2K0E1TR-ND CPF0201B2K0E1 91AH6057
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5234FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details