TE Connectivity Chip Resistor - Surface Mount CPF0201B2K0E

Description
2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B2K0ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K0ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K0ETR-ND
2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 2K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6056
Res, 2K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6056
RES, 2K, 0.1%, 0.03125W, 0201, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.03125W, 0201, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B2K0ETR-ND 91AH6056
Product Name Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details