The Resistor 29K4, with a tolerance of 0.1% and a power rating of 0.0313W, is a precision surface mount resistor in a 0201 package. It features a resistance value of 29.4KOc and operates within a resistance range of 1kΩ to 1MΩ. The component is designed for surface mount applications and has two terminations for soldering. It is compliant with EU RoHS and other environmental directives, ensuring low halogen content and no restricted materials above threshold levels. The resistor has a temperature coefficient of ±25 ppm/°C and is capable of withstanding a voltage rating of 15V. It is supplied in a taped and reeled format for easy handling and assembly.
29.4 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
29.4 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
CPF 0201 29K4 0.1% 25PPM 1K RL
RES, 29K4, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B29K4E1TR-ND | 91AH6155 |
| Product Name | Chip Resistor - Surface Mount | Res, 29K4, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |