TE Connectivity Chip Resistor - Surface Mount CPF0201B287RE1

Description
287 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
287 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B287RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B287RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B287RE1TR-ND
287 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

287 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B287RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B287RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B287RE1CT-ND
287 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

287 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B287RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B287RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B287RE1DKR-ND
CPF 0201 287R 0.1% 25PPM 1K RL

CPF 0201 287R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 287R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6153
Res, 287R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6153
RES, 287R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 287R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B287RE1TR-ND 91AH6153
Product Name Chip Resistor - Surface Mount Res, 287R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details