TE Connectivity Chip Resistor - Surface Mount CPF0201B267RE1

Description
267 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Description
267 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 267R, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy. It features a resistance value of 267 ohms with a tolerance of 0.1%, making it suitable for precise electronic circuits. The resistor is constructed using thin film technology and has a power rating of 0.0313 watts, with a maximum voltage rating of 15 volts. This component is packaged in a taped and reeled format, facilitating automated assembly processes. It has a compact size of 0.58 x 0.29 x 0.23 mm, adhering to the 0201 size code. The resistor is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. Additionally, it has a low temperature coefficient of ±25 ppm/°C, which contributes to its stability across varying temperatures. Engineers looking for a reliable and precise resistor for their projects may find this component suitable due to its specifications and compliance features.

Datasheet Summary
Powered by GS/AI

The Resistor 267R, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy. It features a resistance value of 267 ohms with a tolerance of 0.1%, making it suitable for precise electronic circuits. The resistor is constructed using thin film technology and has a power rating of 0.0313 watts, with a maximum voltage rating of 15 volts. This component is packaged in a taped and reeled format, facilitating automated assembly processes. It has a compact size of 0.58 x 0.29 x 0.23 mm, adhering to the 0201 size code. The resistor is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. Additionally, it has a low temperature coefficient of ±25 ppm/°C, which contributes to its stability across varying temperatures. Engineers looking for a reliable and precise resistor for their projects may find this component suitable due to its specifications and compliance features.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B267RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B267RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B267RE1CT-ND
267 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

267 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B267RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B267RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B267RE1TR-ND
267 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

267 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B267RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B267RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B267RE1DKR-ND
CPF 0201 267R 0.1% 25PPM 1K RL

CPF 0201 267R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 267R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6141
Res, 267R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6141
RES, 267R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 267R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B267RE1CT-ND 91AH6141
Product Name Chip Resistor - Surface Mount Res, 267R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details