The Resistor 267R, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy. It features a resistance value of 267 ohms with a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology and has a power rating of 0.0313 watts. It is packaged in a 0201 size and is provided in a taped and reeled format for automated assembly processes. The component is compliant with EU RoHS directives, ensuring it meets environmental standards. It has a voltage rating of 15V and a temperature coefficient of ±25 ppm/°C, indicating stable performance across varying temperatures. This resistor is ideal for engineers looking for reliable and precise components in their designs.
267 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 267R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B267RETR-ND | 91AH6140 |
| Product Name | Chip Resistor - Surface Mount | Res, 267R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |