The Resistor 24K3, with a tolerance of 0.1% and a power rating of 0.0313W, is a precision surface mount resistor in a 0201 package size. It features a resistance value of 24.3KOc and operates within a resistance range of 1kΩ to 1MΩ. The component is designed for surface mount applications and is packaged in a taped and reeled format for easy handling during assembly. It has a voltage rating of 15V and a temperature coefficient of ±25 ppm/°C. This resistor is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The low halogen content further supports its suitability for various applications.
24.3 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 24K3, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B24K3ETR-ND | 91AH6122 |
| Product Name | Chip Resistor - Surface Mount | Res, 24K3, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |