TE Connectivity Chip Resistor - Surface Mount CPF0201B249RE1

Description
249 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
249 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B249RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B249RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B249RE1CT-ND
249 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

249 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B249RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B249RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B249RE1TR-ND
249 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

249 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B249RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B249RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B249RE1DKR-ND
CPF 0201 249R 0.1% 25PPM 1K RL

CPF 0201 249R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 249R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6129
Res, 249R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6129
RES, 249R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 249R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B249RE1CT-ND 91AH6129
Product Name Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details