TE Connectivity Chip Resistor - Surface Mount CPF0201B226RE1

Description
226 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
226 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B226RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B226RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B226RE1TR-ND
226 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

226 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B226RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B226RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B226RE1CT-ND
226 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

226 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B226RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B226RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B226RE1DKR-ND
CPF 0201 226R 0.1% 25PPM 1K RL

CPF 0201 226R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 226R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6113
Res, 226R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6113
RES, 226R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 226R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B226RE1TR-ND 91AH6113
Product Name Chip Resistor - Surface Mount Res, 226R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details