TE Connectivity Chip Resistor - Surface Mount CPF0201B210RE1

Description
210 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
210 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B210RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B210RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B210RE1TR-ND
210 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

210 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B210RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B210RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B210RE1CT-ND
210 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

210 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B210RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B210RE1
Chip Resistor - Surface Mount CPF0201B210RE1
CPF 0201 210R 0.1% 25PPM 1K RL

CPF 0201 210R 0.1% 25PPM 1K RL

Supplier's Site Datasheet
Res, 210R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6103
Res, 210R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6103
RES, 210R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 210R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B210RE1TR-ND CPF0201B210RE1 91AH6103
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 210R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details