TE Connectivity Chip Resistor - Surface Mount CPF0201B1K96E

Description
1.96 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B1K96ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K96ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K96ETR-ND
1.96 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

1.96 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 1K96, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5938
Res, 1K96, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5938
RES, 1K96, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 1K96, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B1K96ETR-ND 91AH5938
Product Name Chip Resistor - Surface Mount Res, 1K96, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details