The Resistor 1K82, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 1.82KOc with a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology and is packaged in a 0201 size, which is ideal for compact designs. It has a power rating of 0.0313W and a voltage rating of 15V, ensuring it can handle typical circuit conditions. The product is compliant with EU RoHS directives, indicating it meets environmental standards for hazardous substances. Additionally, it has a low temperature coefficient of ±25 ppm/°C, which contributes to its stability over varying temperatures. The resistor is provided in a taped and reeled format for automated assembly processes.
1.82 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
1.82 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 1K82, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
CPF 0201 1K82 0.1% 25PPM 1K RL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-CPF0201B1K82E1TR-ND | 91AH5933 | CPF0201B1K82E1 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K82, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |