TE Connectivity Chip Resistor - Surface Mount CPF0201B1K21E

Description
1.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B1K21ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K21ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K21ETR-ND
1.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

1.21 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B1K21E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B1K21E
Chip Resistor - Surface Mount CPF0201B1K21E
CPF 0201 1K21 0.1% 25PPM 10K RL

CPF 0201 1K21 0.1% 25PPM 10K RL

Supplier's Site Datasheet
Res, 1K21, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5898
Res, 1K21, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5898
RES, 1K21, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 1K21, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B1K21ETR-ND CPF0201B1K21E 91AH5898
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K21, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9920 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details