TE Connectivity Chip Resistor - Surface Mount CPF0201B1K13E1

Description
1.13 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
1.13 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B1K13E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K13E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K13E1CT-ND
1.13 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

1.13 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B1K13E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K13E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K13E1TR-ND
1.13 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

1.13 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B1K13E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K13E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K13E1DKR-ND
CPF 0201 1K13 0.1% 25PPM 1K RL

CPF 0201 1K13 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 1K13, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5893
Res, 1K13, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5893
RES, 1K13, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 1K13, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B1K13E1CT-ND 91AH5893
Product Name Chip Resistor - Surface Mount Res, 1K13, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details