TE Connectivity Chip Resistor - Surface Mount CPF0201B1K0E1

Description
1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B1K0E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K0E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K0E1TR-ND
1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B1K0E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K0E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K0E1CT-ND
1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B1K0E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K0E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K0E1DKR-ND
CPF 0201 1K0 0.1% 25PPM 1K RL

CPF 0201 1K0 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 1K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH5883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity
91AH5883
Res, 1K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity 91AH5883
RES, 1K, 0.1%, 0.03125W, 0201, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 0.1%, 0.03125W, 0201, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B1K0E1TR-ND 91AH5883
Product Name Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.03125W, 0201, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details