TE Connectivity Chip Resistor - Surface Mount CPF0201B187RE1

Description
187 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
187 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B187RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B187RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B187RE1CT-ND
187 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

187 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B187RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B187RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B187RE1TR-ND
187 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

187 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B187RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B187RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B187RE1DKR-ND
CPF 0201 187R 0.1% 25PPM 1K RL

CPF 0201 187R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 187R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6047
Res, 187R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6047
RES, 187R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 187R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0201B187RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B187RE1
Chip Resistor - Surface Mount CPF0201B187RE1
CPF 0201 187R 0.1% 25PPM 1K RL

CPF 0201 187R 0.1% 25PPM 1K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0201B187RE1CT-ND 91AH6047 CPF0201B187RE1
Product Name Chip Resistor - Surface Mount Res, 187R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details