TE Connectivity Chip Resistor - Surface Mount CPF0201B17K4E

Description
17.4 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
17.4 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B17K4ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B17K4ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B17K4ETR-ND
17.4 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

17.4 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 17K4, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6032
Res, 17K4, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6032
RES, 17K4, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 17K4, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0201B17K4E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B17K4E
Chip Resistor - Surface Mount CPF0201B17K4E
CPF 0201 17K4 0.1% 25PPM 10K RL

CPF 0201 17K4 0.1% 25PPM 10K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0201B17K4ETR-ND 91AH6032 CPF0201B17K4E
Product Name Chip Resistor - Surface Mount Res, 17K4, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details