TE Connectivity Chip Resistor - Surface Mount CPF0201B162RE1

Description
162 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
162 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B162RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B162RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B162RE1TR-ND
162 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

162 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B162RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B162RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B162RE1CT-ND
162 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

162 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 162R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6027
Res, 162R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6027
RES, 162R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 162R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0201B162RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B162RE1
Chip Resistor - Surface Mount CPF0201B162RE1
CPF 0201 162R 0.1% 25PPM 1K RL

CPF 0201 162R 0.1% 25PPM 1K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0201B162RE1TR-ND 91AH6027 CPF0201B162RE1
Product Name Chip Resistor - Surface Mount Res, 162R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers