TE Connectivity Chip Resistor - Surface Mount CPF0201B150RE1

Description
150 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B150RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B150RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B150RE1TR-ND
150 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

150 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B150RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B150RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B150RE1CT-ND
150 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

150 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B150RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B150RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B150RE1DKR-ND
CPF 0201 150R 0.1% 25PPM 1K RL

CPF 0201 150R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 150R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6015
Res, 150R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6015
RES, 150R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 150R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B150RE1TR-ND 91AH6015
Product Name Chip Resistor - Surface Mount Res, 150R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers