TE Connectivity Chip Resistor - Surface Mount CPF0201B127RE

Description
127 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Description
127 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 127R, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 127 ohms and a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology, which contributes to its stability and performance. This component has a power rating of 0.0313 watts and a voltage rating of 15 volts, allowing it to operate effectively in various electronic applications. It is packaged in a 0201 size and is provided in a taped and reeled format for automated assembly processes. The resistor is compliant with EU RoHS directives, ensuring it meets environmental standards. With a temperature coefficient of ±25 ppm/°C, this resistor maintains its performance across a range of temperatures, making it a reliable choice for precision applications. The low halogen content further enhances its suitability for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Resistor 127R, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy and reliability. It features a resistance value of 127 ohms and a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology, which contributes to its stability and performance. This component has a power rating of 0.0313 watts and a voltage rating of 15 volts, allowing it to operate effectively in various electronic applications. It is packaged in a 0201 size and is provided in a taped and reeled format for automated assembly processes. The resistor is compliant with EU RoHS directives, ensuring it meets environmental standards. With a temperature coefficient of ±25 ppm/°C, this resistor maintains its performance across a range of temperatures, making it a reliable choice for precision applications. The low halogen content further enhances its suitability for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B127RETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B127RETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B127RETR-ND
127 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

127 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 127R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5982
Res, 127R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5982
RES, 127R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 127R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B127RETR-ND 91AH5982
Product Name Chip Resistor - Surface Mount Res, 127R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details