TE Connectivity Chip Resistor - Surface Mount CPF0201B107RE

Description
107 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Description
107 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 107R, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy. It features a resistance value of 107 ohms and a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology and is packaged in a taped and reeled format for easy handling and placement in automated assembly processes. With a power rating of 0.0313 watts and a voltage rating of 15 volts, this component is capable of operating within a resistance range of up to 1kΩ. The dimensions of the resistor are 0.58 x 0.29 x 0.23 mm, fitting the 0201 size code. It has a temperature coefficient of ±25 ppm/°C, indicating stable performance across varying temperatures. Additionally, the product is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor 107R, 0.1%, 0.03125W, 0201 is a precision surface mount resistor designed for applications requiring high accuracy. It features a resistance value of 107 ohms and a tolerance of 0.1%, making it suitable for precision circuits. The resistor is constructed using thin film technology and is packaged in a taped and reeled format for easy handling and placement in automated assembly processes. With a power rating of 0.0313 watts and a voltage rating of 15 volts, this component is capable of operating within a resistance range of up to 1kΩ. The dimensions of the resistor are 0.58 x 0.29 x 0.23 mm, fitting the 0201 size code. It has a temperature coefficient of ±25 ppm/°C, indicating stable performance across varying temperatures. Additionally, the product is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B107RETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B107RETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B107RETR-ND
107 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

107 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 107R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5954
Res, 107R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5954
RES, 107R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 107R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B107RETR-ND 91AH5954
Product Name Chip Resistor - Surface Mount Res, 107R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details