The Resistor 91AH5952 is a precision surface mount resistor with a resistance value of 105 ohms and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability. The resistor is housed in a compact 0201 package, measuring 0.58 x 0.29 x 0.23 mm, and features two terminations for soldering. It has a power rating of 0.0313 watts and a voltage rating of 15 volts. The temperature coefficient is ±25 ppm/°C, ensuring minimal drift with temperature changes. This product is compliant with EU RoHS and ELV directives, indicating it is free from hazardous materials. It is supplied in a taped and reeled format, suitable for automated assembly processes.
105 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 105R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0201B105RETR-ND | 91AH5952 |
| Product Name | Chip Resistor - Surface Mount | Res, 105R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 |
| Tolerance | 0.1000 +/- % |