TE Connectivity Surface Mount Resistors CPF-A-0805B6K8E1

Description
TE Connectivity CPF-A-0805B6K8E1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0805B6K8E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667487
Surface Mount Resistors 8667487
TE Connectivity CPF-A-0805B6K8E1

TE Connectivity CPF-A-0805B6K8E1

Supplier's Site
Surface Mount Resistors - 1646359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646359
Surface Mount Resistors 1646359
TE Connectivity CPF-A-0805B6K8E1

TE Connectivity CPF-A-0805B6K8E1

Supplier's Site
Chip Resistor - Surface Mount - CPF-A-0805B6K8E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF-A-0805B6K8E1-ND
Chip Resistor - Surface Mount CPF-A-0805B6K8E1-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 6K8, 0805; Resistance Holsworthy Te Connectivity - 84Y4290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 6K8, 0805; Resistance Holsworthy Te Connectivity
84Y4290
Res, Thin Film, Aec-Q200, 6K8, 0805; Resistance Holsworthy Te Connectivity 84Y4290
RES, THIN FILM, AEC-Q200, 6K8, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 6K8, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8667487 CPF-A-0805B6K8E1-ND 84Y4290
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 6K8, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details