TE Connectivity Surface Mount Resistors CPF-A-0805B6K2E1

Description
TE Connectivity CPF-A-0805B6K2E1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0805B6K2E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667478
Surface Mount Resistors 8667478
TE Connectivity CPF-A-0805B6K2E1

TE Connectivity CPF-A-0805B6K2E1

Supplier's Site
Surface Mount Resistors - 1646358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646358
Surface Mount Resistors 1646358
TE Connectivity CPF-A-0805B6K2E1

TE Connectivity CPF-A-0805B6K2E1

Supplier's Site
Chip Resistor - Surface Mount - CPF-A-0805B6K2E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF-A-0805B6K2E1-ND
Chip Resistor - Surface Mount CPF-A-0805B6K2E1-ND
6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 6K2, 0805; Resistance Holsworthy Te Connectivity - 84Y4289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 6K2, 0805; Resistance Holsworthy Te Connectivity
84Y4289
Res, Thin Film, Aec-Q200, 6K2, 0805; Resistance Holsworthy Te Connectivity 84Y4289
RES, THIN FILM, AEC-Q200, 6K2, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 6K2, 0805; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8667478 CPF-A-0805B6K2E1-ND 84Y4289
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 6K2, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details