TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B51RE1

Description
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B51RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B51RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B51RE1TR-ND
51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B51RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B51RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B51RE1DKR-ND
RES SMD 51 OHM 0.1% 1/10W 0805

RES SMD 51 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B51RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B51RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B51RE1CT-ND
RES SMD 51 OHM 0.1% 1/10W 0805

RES SMD 51 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 51R, 0805; Resistance Holsworthy Te Connectivity - 84Y4286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 51R, 0805; Resistance Holsworthy Te Connectivity
84Y4286
Res, Thin Film, Aec-Q200, 51R, 0805; Resistance Holsworthy Te Connectivity 84Y4286
RES, THIN FILM, AEC-Q200, 51R, 0805; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 51R, 0805; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 51 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3246 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 51 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3246
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 51 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3246
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 51 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 51 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF-A-0805B51RE1TR-ND 84Y4286 52Y3246
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 51R, 0805; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 51 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details